Status: | Unknown |
---|---|
Series: | REC30 Series |
RoHS: | Unknown |
Prices starting from US$47.08
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC30 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 40.6mm |
Height | 10.2mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CAN CSA IEC UL |
DC/DC Converter Isolated 12V 2.5A 30W | RS |
DC/DC Mod 18-36V to 12V 30W 1.6kV THT | Rutronik |
Dc-Dc Converter, 12V, 2.5A | Newark Electronics |
DC-DC CONVERTER, 12V, 2.5A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 30W 18-36Vin 12Vout 2500mA | Sager |
Where can I find additional details, specifications and documents for a REC30-2412S?
Additional datasheets, footprints and schematics for REC30-2412S are listed on our Part Details page. You can also find images and similar parts to REC30-2412S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC30-2412S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC30-2412S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC30-2412S fall under?
The REC30-2412S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC30-2412S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC30-2412S you can contact the distributor directly for product support, shipping queries etc.
Is the REC30-2412S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC30-2412S have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for REC30-2412S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC30-2412S often in real-time on the comparison pages.
What if I can't find stock of REC30-2412S?
You can fill out our help required form which you can use to request a quote for REC30-2412S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.