Status: | Unknown |
---|---|
Series: | REC20 Series |
RoHS: | Unknown |
Prices starting from US$27.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.29
|
No stock
|
Buy Now | |
Chip Outpost
from US$36.70
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$53.74
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$51.20
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$51.72
|
-
|
Buy Now | |
Richardson RFPD
from US$44.76
|
-
|
Buy Now | |
Sager
from US$50.09
|
-
|
Buy Now | |
Farnell
from US$27.70
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 20W |
Output Voltage - Output 1 | 3.4V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC20 Series |
Input Voltage DC Min | 36V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.2mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CAN CSA IEC UL |
DC DC CONVERTER 3.4V 20W | Chip Outpost |
DC-DC CONVERTER 3.4V 5A | Rapid Electronics |
DC/DC Converter Isolated 3.4V 5A 17W | RS |
Dc-Dc Converter 3.4V 5A |Recom Power REC20-483.4S | Newark Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 20W 36-75Vin 3.4Vout 5000mA | Sager |
Where can I find additional details, specifications and documents for a REC20-483.4S?
Additional datasheets, footprints and schematics for REC20-483.4S are listed on our Part Details page. You can also find images and similar parts to REC20-483.4S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC20-483.4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC20-483.4S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC20-483.4S fall under?
The REC20-483.4S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC20-483.4S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC20-483.4S you can contact the distributor directly for product support, shipping queries etc.
Is the REC20-483.4S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC20-483.4S have stock available?
Authorised distributors including Chip Outpost, Rapid Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for REC20-483.4S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC20-483.4S often in real-time on the comparison pages.
What if I can't find stock of REC20-483.4S?
You can fill out our help required form which you can use to request a quote for REC20-483.4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.