Status: | Unknown |
---|---|
Series: | REC20 Series |
RoHS: | Unknown |
Prices starting from US$36.70
No. of Outputs | 1 Output |
---|---|
Output Power Max | 20W |
Output Voltage - Output 1 | 5.1V |
Output Current - Output 1 | 4A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC20 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.2mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CAN CSA IEC UL |
DC DC CONVERTER 5.1V 20W | Chip Outpost |
DC/DC Converter Isolated 5.1V 4A 20W | RS |
Dc-Dc Converter, 5.1V, 4A | Newark Electronics |
DC-DC CONVERTER, 5.1V, 4A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 20W 18-36Vin 5.1Vout 4000mA | Sager |
Where can I find additional details, specifications and documents for a REC20-245.1S?
Additional datasheets, footprints and schematics for REC20-245.1S are listed on our Part Details page. You can also find images and similar parts to REC20-245.1S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC20-245.1S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC20-245.1S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC20-245.1S fall under?
The REC20-245.1S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC20-245.1S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC20-245.1S you can contact the distributor directly for product support, shipping queries etc.
Is the REC20-245.1S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC20-245.1S have stock available?
Authorised distributors including Chip Outpost, RS, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for REC20-245.1S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC20-245.1S often in real-time on the comparison pages.
What if I can't find stock of REC20-245.1S?
You can fill out our help required form which you can use to request a quote for REC20-245.1S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.