Status: | Unknown |
---|---|
Series: | REC20-Z Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 20W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.67A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC20-Z Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.2mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CAN CSA IEC UL |
Dc-Dc Converter, 12V, 1.67A | Newark Electronics |
Isolated DC/DC Converters 20W 9-36Vin 12Vout 1667mA | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 20W 9-36Vin 12Vout 1667mA | Sager |
Where can I find additional details, specifications and documents for a REC20-2412SZ?
Additional datasheets, footprints and schematics for REC20-2412SZ are listed on our Part Details page. You can also find images and similar parts to REC20-2412SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC20-2412SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC20-2412SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC20-2412SZ fall under?
The REC20-2412SZ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC20-2412SZ when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC20-2412SZ you can contact the distributor directly for product support, shipping queries etc.
Is the REC20-2412SZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC20-2412SZ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Richardson RFPD and Sager have stock available or on a lead time for REC20-2412SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC20-2412SZ often in real-time on the comparison pages.
What if I can't find stock of REC20-2412SZ?
You can fill out our help required form which you can use to request a quote for REC20-2412SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.