Status: | Unknown |
---|---|
Series: | REC15-xxxxS/M |
RoHS: | Unknown |
Prices starting from US$54.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$69.75
|
No stock
|
Buy Now | |
Rapid Electronics
from US$60.12
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$57.30
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$55.44
|
-
|
Buy Now | |
Future Electronics
from US$56.89
|
-
|
Buy Now | |
element14
from US$60.79
|
-
|
Buy Now | |
Richardson RFPD
from US$54.76
|
-
|
Buy Now | |
Sager
from US$56.04
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC15-xxxxS/M |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.2mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
RECOM REC15-2415SZ/H3/M | Rapid Electronics |
Dc-Dc Converter, Medical, 15V, 1A | Newark Electronics |
REC15 Series 15W Single Output 15 V 24 Vin Isolated Encapsulated DC/DC Converter | Future Electronics |
DC-DC CONVERTER, 15V, 1A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 15W 9-36VIN 15V THT | Sager |
Where can I find additional details, specifications and documents for a REC15-2415SZ/H3/M?
Additional datasheets, footprints and schematics for REC15-2415SZ/H3/M are listed on our Part Details page. You can also find images and similar parts to REC15-2415SZ/H3/M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC15-2415SZ/H3/M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC15-2415SZ/H3/M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC15-2415SZ/H3/M fall under?
The REC15-2415SZ/H3/M is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC15-2415SZ/H3/M when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC15-2415SZ/H3/M you can contact the distributor directly for product support, shipping queries etc.
Is the REC15-2415SZ/H3/M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC15-2415SZ/H3/M have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for REC15-2415SZ/H3/M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC15-2415SZ/H3/M often in real-time on the comparison pages.
What if I can't find stock of REC15-2415SZ/H3/M?
You can fill out our help required form which you can use to request a quote for REC15-2415SZ/H3/M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.