Status: | Unknown |
---|---|
Series: | REC10/M Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC10/M Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.2mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Converter Isolated 5V 2A 10W | RS |
Dc-Dc Converter, Medical, 5V, 2A, Dip | Newark Electronics |
Recom Isolated DC-DC Converter, Vin 9 - 36 V dc, Vout 5V dc | RECOM Power Inc. REC10-2405SZ/H2/M | RS Americas |
Isolated DC/DC Converters - Through Hole 10W 9-36VIN 05V THT | Sager |
Where can I find additional details, specifications and documents for a REC10-2405SZ/H2/M?
Additional datasheets, footprints and schematics for REC10-2405SZ/H2/M are listed on our Part Details page. You can also find images and similar parts to REC10-2405SZ/H2/M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC10-2405SZ/H2/M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC10-2405SZ/H2/M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC10-2405SZ/H2/M fall under?
The REC10-2405SZ/H2/M is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC10-2405SZ/H2/M when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC10-2405SZ/H2/M you can contact the distributor directly for product support, shipping queries etc.
Is the REC10-2405SZ/H2/M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC10-2405SZ/H2/M have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Sager have stock available or on a lead time for REC10-2405SZ/H2/M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC10-2405SZ/H2/M often in real-time on the comparison pages.
What if I can't find stock of REC10-2405SZ/H2/M?
You can fill out our help required form which you can use to request a quote for REC10-2405SZ/H2/M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.