Status: | Unknown |
---|---|
Series: | REC10 Series |
RoHS: | Unknown |
Prices starting from US$32.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.41
|
No stock
|
Buy Now | |
Rutronik
from US$41.93
|
-
|
Buy Now | |
Newark Electronics
from US$42.12
|
-
|
Buy Now | |
Future Electronics
from US$32.64
|
-
|
Buy Now | |
RS Americas
from US$48.54
|
-
|
Buy Now | |
element14
from US$36.64
|
-
|
Buy Now | |
Richardson RFPD
from US$32.86
|
-
|
Buy Now | |
Sager
from US$33.61
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC10 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | IEC 60601 UL |
DC/DC Mod 18-36V to 05V 10W 2kV 2kV THT | Rutronik |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 10 W, 5 V, 2 A Rohs Compliant: Yes |Recom Power REC10-2405SRW/H2/A/M | Newark Electronics |
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input | Future Electronics |
Recom Iso DC-DC Converter, Vin 18 to 36V dc, Vout 5V dc, I/O isolation 2000V dc | RECOM Power Inc. REC10-2405SRW/H2/A/M | RS Americas |
DC/DC CONV, 10W, 5V, 2A, DIP | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 10W DC/DC 2kV REG 2:1 18-36Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a REC10-2405SRW/H2/A/M?
Additional datasheets, footprints and schematics for REC10-2405SRW/H2/A/M are listed on our Part Details page. You can also find images and similar parts to REC10-2405SRW/H2/A/M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC10-2405SRW/H2/A/M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC10-2405SRW/H2/A/M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC10-2405SRW/H2/A/M fall under?
The REC10-2405SRW/H2/A/M is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC10-2405SRW/H2/A/M when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC10-2405SRW/H2/A/M you can contact the distributor directly for product support, shipping queries etc.
Is the REC10-2405SRW/H2/A/M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC10-2405SRW/H2/A/M have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for REC10-2405SRW/H2/A/M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC10-2405SRW/H2/A/M often in real-time on the comparison pages.
What if I can't find stock of REC10-2405SRW/H2/A/M?
You can fill out our help required form which you can use to request a quote for REC10-2405SRW/H2/A/M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.