Status: | Unknown |
---|---|
Series: | REC10-xxxxSRW Series |
RoHS: | Unknown |
Prices starting from US$33.61
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC10-xxxxSRW Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC UL |
DC/DC converter,9-18Vin,5Vout 2A,10W | RS |
10W Dc/Dc-Converter Econoline Dip24 2Kv Reg 2:1/Tube Rohs Compliant: Yes |Recom Power REC10-1205SRW/H2/A/M | Newark Electronics |
REC10 Series 10W DC/DC 2kV REG 2:1 9-18Vin 5Vout Isolated DC/DC Converters | Future Electronics |
Recom Isolated DC-DC Converter, Vin 9 to 18V dc, Vout 5V dc, I/O isolation 2000V dc | RECOM Power Inc. REC10-1205SRW/H2/A/M | RS Americas |
DC-DC CONVERTER, 5V, 2A | element14 |
Isolated DC/DC Converters - Through Hole 10W DC/DC 2kV REG 2:1 9-18Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a REC10-1205SRW/H2/A/M?
Additional datasheets, footprints and schematics for REC10-1205SRW/H2/A/M are listed on our Part Details page. You can also find images and similar parts to REC10-1205SRW/H2/A/M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC10-1205SRW/H2/A/M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC10-1205SRW/H2/A/M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC10-1205SRW/H2/A/M fall under?
The REC10-1205SRW/H2/A/M is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC10-1205SRW/H2/A/M when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC10-1205SRW/H2/A/M you can contact the distributor directly for product support, shipping queries etc.
Is the REC10-1205SRW/H2/A/M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC10-1205SRW/H2/A/M have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for REC10-1205SRW/H2/A/M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC10-1205SRW/H2/A/M often in real-time on the comparison pages.
What if I can't find stock of REC10-1205SRW/H2/A/M?
You can fill out our help required form which you can use to request a quote for REC10-1205SRW/H2/A/M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.