Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From | 12-DFN |
---|---|
Pitch Spacing | 2.54mm |
Row Pitch | 10.16mm |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Pcb, Ic Adapter, 12-Dfn, 10.16Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a RE969-08PIN?
Additional datasheets, footprints and schematics for RE969-08PIN are listed on our Part Details page. You can also find images and similar parts to RE969-08PIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE969-08PIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE969-08PIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE969-08PIN fall under?
The RE969-08PIN is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to RE969-08PIN when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE969-08PIN you can contact the distributor directly for product support, shipping queries etc.
Is the RE969-08PIN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RE969-08PIN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RE969-08PIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE969-08PIN often in real-time on the comparison pages.
What if I can't find stock of RE969-08PIN?
You can fill out our help required form which you can use to request a quote for RE969-08PIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.