Status: | Unknown |
---|---|
Series: | RE937 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Convert From | 6-WLCSP |
---|---|
Convert To | - |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Product Range | RE937 Series |
SVHC | No SVHC (15-Jan-2019) |
Ic Adaptor, Fibreglass, Wlcsp-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a RE937-07?
Additional datasheets, footprints and schematics for RE937-07 are listed on our Part Details page. You can also find images and similar parts to RE937-07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE937-07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE937-07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE937-07 fall under?
The RE937-07 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to RE937-07 when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE937-07 you can contact the distributor directly for product support, shipping queries etc.
Is the RE937-07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE937-07 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RE937-07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE937-07 often in real-time on the comparison pages.
What if I can't find stock of RE937-07?
You can fill out our help required form which you can use to request a quote for RE937-07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.