Status: | Unknown |
---|---|
Series: | RE936 Series |
RoHS: | Unknown |
Convert From | 24-TSSOP 24-SSOP |
---|---|
Convert To | - |
Pitch Spacing | 2.54mm |
Row Pitch | 15.24mm |
Product Range | RE936 Series |
SVHC | No SVHC (15-Jan-2019) |
Board: universal | Transfer Multisort Elektronik |
Ic Adaptor, 24-Tssop/24-Ssop, 2.54Mm | Newark Electronics |
IC ADAPTOR, FIBREGLASS, SSOP/TSSOP-24 | element14 |
Where can I find additional details, specifications and documents for a RE936-08?
Additional datasheets, footprints and schematics for RE936-08 are listed on our Part Details page. You can also find images and similar parts to RE936-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE936-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE936-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE936-08 fall under?
The RE936-08 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to RE936-08 when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE936-08 you can contact the distributor directly for product support, shipping queries etc.
Is the RE936-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE936-08 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for RE936-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE936-08 often in real-time on the comparison pages.
What if I can't find stock of RE936-08?
You can fill out our help required form which you can use to request a quote for RE936-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.