Status: | Unknown |
---|---|
Series: | RE936 Series |
RoHS: | Unknown |
Convert From | 28-SOP/SOIC/WSOIC/HSOP/SO |
---|---|
Convert To | - |
Pitch Spacing | 2.54mm |
Row Pitch | 22.86mm |
Product Range | RE936 Series |
SVHC | No SVHC (15-Jan-2019) |
Ic Adaptor, Fibreglass, Soic/Sop-28 | Newark Electronics |
IC ADAPTOR, FIBREGLASS, SOIC/SOP-28 | element14 |
Where can I find additional details, specifications and documents for a RE936-07?
Additional datasheets, footprints and schematics for RE936-07 are listed on our Part Details page. You can also find images and similar parts to RE936-07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE936-07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE936-07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE936-07 fall under?
The RE936-07 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to RE936-07 when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE936-07 you can contact the distributor directly for product support, shipping queries etc.
Is the RE936-07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE936-07 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RE936-07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE936-07 often in real-time on the comparison pages.
What if I can't find stock of RE936-07?
You can fill out our help required form which you can use to request a quote for RE936-07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.