Status: | Unknown |
---|---|
Series: | RE935 Series |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.00
|
No stock
|
Buy Now |
Convert From | 16-LGA |
---|---|
Convert To | - |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Product Range | RE935 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a RE935-07R?
Additional datasheets, footprints and schematics for RE935-07R are listed on our Part Details page. You can also find images and similar parts to RE935-07R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE935-07R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE935-07R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE935-07R fall under?
The RE935-07R is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to RE935-07R when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE935-07R you can contact the distributor directly for product support, shipping queries etc.
Is the RE935-07R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE935-07R have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RE935-07R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE935-07R often in real-time on the comparison pages.
What if I can't find stock of RE935-07R?
You can fill out our help required form which you can use to request a quote for RE935-07R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.