Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Convert From | 20-SOICW |
---|---|
Convert To | - |
Pitch Spacing | 1.27mm |
Row Pitch | 17.78mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Board Connector / Footprint | WSOIC-20 |
Board Material | Epoxy Glass Composite |
Board Type | Prototype Board |
External Height | 28mm |
External Width | 21.2mm |
Hole Diameter | 1mm |
Where can I find additional details, specifications and documents for a RE932-06ST?
Additional datasheets, footprints and schematics for RE932-06ST are listed on our Part Details page. You can also find images and similar parts to RE932-06ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE932-06ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE932-06ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE932-06ST fall under?
The RE932-06ST is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to RE932-06ST when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE932-06ST you can contact the distributor directly for product support, shipping queries etc.
Is the RE932-06ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE932-06ST have stock available?
There is no stock from authorised distributors for RE932-06ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE932-06ST often in real-time on the comparison pages.
What if I can't find stock of RE932-06ST?
You can fill out our help required form which you can use to request a quote for RE932-06ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.