Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From | - |
---|---|
Convert To | - |
Pitch Spacing | 2.54mm |
Row Pitch | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Board Connector / Footprint | SO-8 |
Board Material | Epoxy Glass Composite |
Board Thickness | 1.5mm |
Board Type | SMD Device Adapter |
Copper Coating Density | chem. Au 0.08 - 0.1 |
Copper Thickness | 35µm |
External Height | 8mm |
External Length / Height | 8mm |
External Width | 20.5mm |
Hole Diameter | 1mm |
Hole Pitch | 2.54mm |
Material | Epoxy Fibreglass FR4 |
No. of Copper Coated Sides | 2 |
No. of Holes | 8 |
PCB Size | 20.5 x 8.0 mm |
Pad Diameter | 1.5mm |
SMD multi-adaptor SO-8 pin, RE932-01 | RS |
Board: universal | Transfer Multisort Elektronik |
Smd To Pin Out Adapter - So-8 | Newark Electronics |
PCB, ADAPTOR, SMD, SO-8, 20.5MMX8MM | element14 |
Where can I find additional details, specifications and documents for a RE932-01?
Additional datasheets, footprints and schematics for RE932-01 are listed on our Part Details page. You can also find images and similar parts to RE932-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE932-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE932-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE932-01 fall under?
The RE932-01 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to RE932-01 when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE932-01 you can contact the distributor directly for product support, shipping queries etc.
Is the RE932-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE932-01 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for RE932-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE932-01 often in real-time on the comparison pages.
What if I can't find stock of RE932-01?
You can fill out our help required form which you can use to request a quote for RE932-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.