Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.03
|
No stock
|
Buy Now |
Convert From | 56-SSOP |
---|---|
Convert To | - |
Pitch Spacing | 2.54mm |
Row Pitch | 2.54mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Board Connector / Footprint | SSOP-56 |
Board Material | Epoxy Glass Composite |
Board Thickness | 1.5mm |
Board Type | SMD Device Adapter |
Copper Coating Density | chem. Au 0.08 - 0.1 µm |
Copper Thickness | 35µm |
External Height | 29.5mm |
External Length / Height | 29.5mm |
External Width | 37.5mm |
Hole Diameter | 1mm |
Hole Pitch | 2.54mm |
Material | Epoxied FR4 |
No. of Copper Coated Sides | 2 |
No. of Holes | 56 |
PCB Size | 37.5 x 29.5 mm |
Pad Diameter | 1.5mm |
ADAPTOR, SMD, SSOP-56, 0.635MM | Farnell |
Where can I find additional details, specifications and documents for a RE931-07?
Additional datasheets, footprints and schematics for RE931-07 are listed on our Part Details page. You can also find images and similar parts to RE931-07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE931-07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE931-07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE931-07 fall under?
The RE931-07 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to RE931-07 when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE931-07 you can contact the distributor directly for product support, shipping queries etc.
Is the RE931-07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE931-07 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RE931-07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE931-07 often in real-time on the comparison pages.
What if I can't find stock of RE931-07?
You can fill out our help required form which you can use to request a quote for RE931-07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.