Status: | Unknown |
---|---|
Series: | RE7 Series |
RoHS: | Unknown |
Contact Voltage VDC | 250VDC |
---|---|
Time Min | 0.05s |
Time Max | 300h |
Product Range | RE7 Series |
Contact Configuration | SPDT |
Contact Current | - |
Relay Mounting | DIN Rail Panel |
Contact Voltage VAC | 250VAC |
Relay Terminals | Screw |
Nom Input Voltage | 24V |
Timing Adjustment | - |
Approvals & Standards | - |
Connection / Termination | Screw Terminals |
Current Rating Nom | 8A |
No. of Timing Ranges | 10Ranges |
Supply Voltage Max | 240VAC |
Supply Voltage Min | 24V |
Timer Functions | On-Delay |
Timer Output | 1 Changeover Relay |
TIME DELAY RELAY, SPDT, 300H, 250V | Farnell |
Where can I find additional details, specifications and documents for a RE7TL11BU?
Additional datasheets, footprints and schematics for RE7TL11BU are listed on our Part Details page. You can also find images and similar parts to RE7TL11BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE7TL11BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE7TL11BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE7TL11BU fall under?
The RE7TL11BU is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to RE7TL11BU when available in the Panel Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE7TL11BU you can contact the distributor directly for product support, shipping queries etc.
Is the RE7TL11BU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE7TL11BU have stock available?
Authorised distributors including Farnell and Relay Specialties have stock available or on a lead time for RE7TL11BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE7TL11BU often in real-time on the comparison pages.
What if I can't find stock of RE7TL11BU?
You can fill out our help required form which you can use to request a quote for RE7TL11BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.