RE65G1000C02. Resistors - Fixed Value by Vishay Intertechnology

Status: Unknown
Series: RE Military Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.61

Distributor Stock
Logo for Newark
Newark
from US$8.54
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.61
1,000
in stock
Buy Now

Specifications

Resistance 100ohm
Product Range RE Military Series
Power Rating 10W
Resistance Tolerance ± 1%
Resistor Element Type Wirewound
Temperature Coefficient ± 20ppm/°C
RoHS Compliant No

Alternative Descriptions

Resistor, 100 Ohm, ± 1%, 10 W, Wirewound, Military Reliability, Solder Lug | Avnet America
Resistance:100Ohm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RE65G1000C02.?

Additional datasheets, footprints and schematics for RE65G1000C02. are listed on our Part Details page. You can also find images and similar parts to RE65G1000C02. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RE65G1000C02. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE65G1000C02. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RE65G1000C02. fall under?

The RE65G1000C02. is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to RE65G1000C02. when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RE65G1000C02. you can contact the distributor directly for product support, shipping queries etc.

Is the RE65G1000C02. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RE65G1000C02. have stock available?

Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for RE65G1000C02..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RE65G1000C02. often in real-time on the comparison pages.

What if I can't find stock of RE65G1000C02.?

You can fill out our help required form which you can use to request a quote for RE65G1000C02. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay