Status: | Unknown |
---|---|
Series: | RE Series |
RoHS: | Unknown |
Prices starting from US$4.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.81
|
220
in stock
|
Buy Now | |
Schukat Electronic
from US$5.07
|
126
in stock
|
Buy Now | |
Chip One Stop
from US$4.71
|
111
in stock
|
Buy Now | |
Newark Electronics
from US$6.33
|
-
|
Buy Now | |
Future Electronics
from US$5.85
|
-
|
Buy Now | |
RS Americas
from US$8.23
|
-
|
Buy Now | |
element14
from US$6.59
|
-
|
Buy Now | |
Sager
from US$4.83
|
-
|
Buy Now | |
Farnell
from US$6.36
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RE Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10.2mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CB IEC UL |
Input Voltage | 12V |
DC/DC converter,12Vin,3.3Vout 303mA,1W | RS |
DC/DC Conv 12V:3,3V 303mA 1W SIP7 | Schukat Electronic |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant: Yes |Recom Power RE-123.3S | Newark Electronics |
Isolated DC/DC Converters 1W DC/DC 1kV UNREG 12Vin 3.3Vout | Future Electronics |
Recom Isolated DC-DC Converter, Vin 10.8 - 13.2 V dc, Vout 3.3V dc | RECOM Power Inc. RE-123.3S | RS Americas |
DC/DC CONV, 1W, 3.3V, 0.303A, SIP | element14 |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 12Vin 3.3Vout | Sager |
Where can I find additional details, specifications and documents for a RE-123.3S?
Additional datasheets, footprints and schematics for RE-123.3S are listed on our Part Details page. You can also find images and similar parts to RE-123.3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE-123.3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE-123.3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE-123.3S fall under?
The RE-123.3S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RE-123.3S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE-123.3S you can contact the distributor directly for product support, shipping queries etc.
Is the RE-123.3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE-123.3S have stock available?
Authorised distributors including RS, Schukat Electronic, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for RE-123.3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE-123.3S often in real-time on the comparison pages.
What if I can't find stock of RE-123.3S?
You can fill out our help required form which you can use to request a quote for RE-123.3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.