Status: | Unknown |
---|---|
Series: | RE Series |
RoHS: | Unknown |
No distributors results available
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 1kohm |
Product Range | RE Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 0.5% |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.5mm |
External Length / Height | 0.5mm |
External Width | 2mm |
No. of Pins | 2Pins |
Resistor Mounting | Surface Mount Device |
Where can I find additional details, specifications and documents for a RE0805DR-071KL?
Additional datasheets, footprints and schematics for RE0805DR-071KL are listed on our Part Details page. You can also find images and similar parts to RE0805DR-071KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE0805DR-071KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE0805DR-071KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE0805DR-071KL fall under?
The RE0805DR-071KL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RE0805DR-071KL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE0805DR-071KL you can contact the distributor directly for product support, shipping queries etc.
Is the RE0805DR-071KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE0805DR-071KL have stock available?
There is no stock from authorised distributors for RE0805DR-071KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE0805DR-071KL often in real-time on the comparison pages.
What if I can't find stock of RE0805DR-071KL?
You can fill out our help required form which you can use to request a quote for RE0805DR-071KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.