Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Power Integrations |
---|---|
Silicon Core Number | LNK3204D LNK3204G LNK3204P |
Kit Application Type | Power Management |
Application Sub Type | Buck Converter |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Ref Design Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Ref Design Board, Non-Isolated Buck Conv | Newark Electronics |
RDK-506 LinkSwitch AC/DC Primary Non-Isolated Output Evaluation Board | Future Electronics |
REF DESIGN BOARD, NON-ISOLATED BUCK CONV | element14 |
LNK3204 LinkSwitch-TN2 Highly Energy Efficient Off-line Switcher IC Reference Design Kit | Avnet America |
Where can I find additional details, specifications and documents for a RDK-506?
Additional datasheets, footprints and schematics for RDK-506 are listed on our Part Details page. You can also find images and similar parts to RDK-506 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RDK-506 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RDK-506 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RDK-506 fall under?
The RDK-506 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to RDK-506 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RDK-506 you can contact the distributor directly for product support, shipping queries etc.
Is the RDK-506 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RDK-506 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RDK-506.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RDK-506 often in real-time on the comparison pages.
What if I can't find stock of RDK-506?
You can fill out our help required form which you can use to request a quote for RDK-506 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.