Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Power Integrations |
---|---|
Silicon Core Number | TNY290PG |
Kit Application Type | Power Management |
Application Sub Type | Switch |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | TinySwitch-4 |
Kit Contents | Ref Design Board TNY290PG TNY290PG IC Documentation |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 20W Standby Power Supply > |
Ref Design Board, 20W Pwr Supply | Newark Electronics |
RDK-295 TinySwitch AC/DC Primary Side Isolated Output Evaluation Board | Future Electronics |
REF DESIGN BOARD, 20W PWR SUPPLY | element14 |
TNY290PG 20W Standby Power Supply Reference Design Kit | Avnet America |
Where can I find additional details, specifications and documents for a RDK-295?
Additional datasheets, footprints and schematics for RDK-295 are listed on our Part Details page. You can also find images and similar parts to RDK-295 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RDK-295 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RDK-295 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RDK-295 fall under?
The RDK-295 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to RDK-295 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RDK-295 you can contact the distributor directly for product support, shipping queries etc.
Is the RDK-295 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RDK-295 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RDK-295.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RDK-295 often in real-time on the comparison pages.
What if I can't find stock of RDK-295?
You can fill out our help required form which you can use to request a quote for RDK-295 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.