Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Flyback |
---|---|
No. of Outputs | 1Outputs |
Output Current | 330mA |
Output Voltage | 21V |
Input Voltage Min | 90VAC |
Input Voltage Max | 265VAC |
Core Chip | LNK403EG |
Dimming Control Type | Triac |
Kit Contents | Eval Board LNK403EG |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Topology | Flyback |
Eval Board, Led Driver | Newark Electronics |
LNK403EG, LED DRIVER, EVAL BOARD | element14 |
LED DRIVER REFERENCE DESIGN | Avnet America |
Where can I find additional details, specifications and documents for a RDK-193?
Additional datasheets, footprints and schematics for RDK-193 are listed on our Part Details page. You can also find images and similar parts to RDK-193 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RDK-193 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RDK-193 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RDK-193 fall under?
The RDK-193 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to RDK-193 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RDK-193 you can contact the distributor directly for product support, shipping queries etc.
Is the RDK-193 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RDK-193 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RDK-193.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RDK-193 often in real-time on the comparison pages.
What if I can't find stock of RDK-193?
You can fill out our help required form which you can use to request a quote for RDK-193 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.