Status: | Unknown |
---|---|
Series: | RDE Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
59
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,850
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
619
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
59
in stock
|
Buy Now | |
element14
from US$0.16
|
59
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Voltage Rating | 1kV |
Product Range | RDE Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor: ceramic | Transfer Multisort Elektronik |
RDE Series 4.7 nF 1000 V â–’10 % Tolerance X7R Radial Multilayer Ceramic Capacitor | Future Electronics |
Cap, 4700Pf, 1Kv, Mlcc, Radial | Newark Electronics |
CAP, 4700PF, 1KV, MLCC, RADIAL | element14 |
Multilayer Ceramic Capacitor, 4700 pF, 1 V, ± 10%, X7R, Radial Leaded | Avnet America |
4700PF 1KV 10% 5.00MM | TTI Europe |
Multilayer Ceramic Capacitor, 4700 pF, 1 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a RDER73A472K2K1H03B?
Additional datasheets, footprints and schematics for RDER73A472K2K1H03B are listed on our Part Details page. You can also find images and similar parts to RDER73A472K2K1H03B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RDER73A472K2K1H03B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RDER73A472K2K1H03B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RDER73A472K2K1H03B fall under?
The RDER73A472K2K1H03B is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to RDER73A472K2K1H03B when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RDER73A472K2K1H03B you can contact the distributor directly for product support, shipping queries etc.
Is the RDER73A472K2K1H03B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RDER73A472K2K1H03B have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for RDER73A472K2K1H03B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RDER73A472K2K1H03B often in real-time on the comparison pages.
What if I can't find stock of RDER73A472K2K1H03B?
You can fill out our help required form which you can use to request a quote for RDER73A472K2K1H03B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.