Status: | Unknown |
---|---|
Series: | RDE Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
300
in stock
|
Buy Now | |
element14
from US$0.51
|
2,593
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
1,687
in stock
|
Buy Now | |
Farnell
from US$0.50
|
1,687
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
889
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
749
in stock
|
Buy Now | |
Rutronik
from US$0.30
|
-
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 1kV |
Product Range | RDE Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CAP, 0.1UF, 1KV, MLCC, RADIAL | element14 |
Cap, 0.1Uf, 1Kv, Mlcc, Radial | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
MLCC Radial 1000Vdc 0.10uF X7R | RS |
KV 100nF 1000V 10% RM5,0 X7R | Rutronik |
RDE Series 100 nF 1000 V â–’10 % Tolerance X7R Radial Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 1 V, ± 10%, X7R, Radial Leaded | Avnet America |
.1UF 1KV 10% 5.00MM | TTI Europe |
Where can I find additional details, specifications and documents for a RDER73A104K5E1H03A?
Additional datasheets, footprints and schematics for RDER73A104K5E1H03A are listed on our Part Details page. You can also find images and similar parts to RDER73A104K5E1H03A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RDER73A104K5E1H03A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RDER73A104K5E1H03A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RDER73A104K5E1H03A fall under?
The RDER73A104K5E1H03A is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to RDER73A104K5E1H03A when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RDER73A104K5E1H03A you can contact the distributor directly for product support, shipping queries etc.
Is the RDER73A104K5E1H03A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RDER73A104K5E1H03A have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for RDER73A104K5E1H03A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RDER73A104K5E1H03A often in real-time on the comparison pages.
What if I can't find stock of RDER73A104K5E1H03A?
You can fill out our help required form which you can use to request a quote for RDER73A104K5E1H03A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.