RDER72A103K0S1H03A Murata Parts by Murata

CAP 0.01UF 100V MLCC RADIAL

Status: Unknown
Series: RDE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0400

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0400
118,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.07
62,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.09
1,490
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.01µF
Voltage Rating 100V
Product Range RDE Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 2.5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

KV 10nF 100V 10% RM2,5 X7R | Rutronik
.01UF 100V 10% 2.50MM | TTI Europe
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America
CAP, 0.01UF, 100V, MLCC, RADIAL | Farnell
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RDER72A103K0S1H03A?

Additional datasheets, footprints and schematics for RDER72A103K0S1H03A are listed on our Part Details page. You can also find images and similar parts to RDER72A103K0S1H03A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RDER72A103K0S1H03A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RDER72A103K0S1H03A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RDER72A103K0S1H03A fall under?

The RDER72A103K0S1H03A is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to RDER72A103K0S1H03A when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RDER72A103K0S1H03A you can contact the distributor directly for product support, shipping queries etc.

Is the RDER72A103K0S1H03A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RDER72A103K0S1H03A have stock available?

Authorised distributors including Rutronik, TTI Europe, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for RDER72A103K0S1H03A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RDER72A103K0S1H03A often in real-time on the comparison pages.

What if I can't find stock of RDER72A103K0S1H03A?

You can fill out our help required form which you can use to request a quote for RDER72A103K0S1H03A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay