Status: | Unknown |
---|---|
Series: | RDE Series |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
190
in stock
|
Buy Now | |
CoreStaff
from US$0.87
|
1,392
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
475
in stock
|
Buy Now | |
element14
from US$1.01
|
475
in stock
|
Buy Now | |
Farnell
from US$0.94
|
475
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
416
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
204
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
TTI Europe
from US$0.84
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 25V |
Product Range | RDE Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7S |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
RDE Series 47 uF 25 V â–’20 % Tolerance X7S Radial Multilayer Ceramic Capacitor | Future Electronics |
Cap, 47Uf, 25V, Mlcc, Radial | Newark Electronics |
CAP, 47UF, 25V, MLCC, RADIAL | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
MLCC Radial 47uf 25Vdc X7S | RS |
Multilayer Ceramic Capacitor, 47 uF, 25 V, ± 20%, X7S, Radial Leaded | Avnet America |
47UF 25V 20% 5.00MM | TTI Europe |
Where can I find additional details, specifications and documents for a RDEC71E476MWK1H03B?
Additional datasheets, footprints and schematics for RDEC71E476MWK1H03B are listed on our Part Details page. You can also find images and similar parts to RDEC71E476MWK1H03B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RDEC71E476MWK1H03B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RDEC71E476MWK1H03B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RDEC71E476MWK1H03B fall under?
The RDEC71E476MWK1H03B is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to RDEC71E476MWK1H03B when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RDEC71E476MWK1H03B you can contact the distributor directly for product support, shipping queries etc.
Is the RDEC71E476MWK1H03B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RDEC71E476MWK1H03B have stock available?
Authorised distributors including CoreStaff, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RDEC71E476MWK1H03B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RDEC71E476MWK1H03B often in real-time on the comparison pages.
What if I can't find stock of RDEC71E476MWK1H03B?
You can fill out our help required form which you can use to request a quote for RDEC71E476MWK1H03B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.