Status: | Unknown |
---|---|
Series: | RDE Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 1kV |
Product Range | RDE Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | U2J |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap Ceramic Monolithic 0.001uF 1kVDC 5% Thru-Hole Ammo Pack | Avnet America |
1000PF 1KV 5% 5.00MM | TTI Europe |
CAP, 1000PF, 1KV, MLCC, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a RDE7U3A102J2M1H03A?
Additional datasheets, footprints and schematics for RDE7U3A102J2M1H03A are listed on our Part Details page. You can also find images and similar parts to RDE7U3A102J2M1H03A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RDE7U3A102J2M1H03A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RDE7U3A102J2M1H03A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RDE7U3A102J2M1H03A fall under?
The RDE7U3A102J2M1H03A is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to RDE7U3A102J2M1H03A when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RDE7U3A102J2M1H03A you can contact the distributor directly for product support, shipping queries etc.
Is the RDE7U3A102J2M1H03A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RDE7U3A102J2M1H03A have stock available?
Authorised distributors including Chip One Stop, Avnet America, TTI Europe and Farnell have stock available or on a lead time for RDE7U3A102J2M1H03A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RDE7U3A102J2M1H03A often in real-time on the comparison pages.
What if I can't find stock of RDE7U3A102J2M1H03A?
You can fill out our help required form which you can use to request a quote for RDE7U3A102J2M1H03A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.