RDE5C1H331J0M1H03A Murata Parts by Murata

CAP 330PF 50V MLCC RADIAL

Status: Unknown
Series: RDE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for RS
RS
from US$0.12
525
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.08
8,713
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for Farnell
Farnell
from US$0.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 330pF
Voltage Rating 50V
Product Range RDE Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

MLCC Radial Capacitors 50Vdc 330pF C0G | RS
Multilayer Ceramic Capacitor, 330 pF, 50 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America
CAP, 330PF, 50V, MLCC, RADIAL | Farnell
Multilayer Ceramic Capacitor, 330 pF, 50 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RDE5C1H331J0M1H03A?

Additional datasheets, footprints and schematics for RDE5C1H331J0M1H03A are listed on our Part Details page. You can also find images and similar parts to RDE5C1H331J0M1H03A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RDE5C1H331J0M1H03A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RDE5C1H331J0M1H03A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RDE5C1H331J0M1H03A fall under?

The RDE5C1H331J0M1H03A is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to RDE5C1H331J0M1H03A when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RDE5C1H331J0M1H03A you can contact the distributor directly for product support, shipping queries etc.

Is the RDE5C1H331J0M1H03A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RDE5C1H331J0M1H03A have stock available?

Authorised distributors including CoreStaff, RS, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for RDE5C1H331J0M1H03A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RDE5C1H331J0M1H03A often in real-time on the comparison pages.

What if I can't find stock of RDE5C1H331J0M1H03A?

You can fill out our help required form which you can use to request a quote for RDE5C1H331J0M1H03A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay