Status: | Unknown |
---|---|
Series: | RD Series |
RoHS: | Unknown |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 200mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RD Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
DC/DC Conv 24V:5V +/-200mA 2W SIP7 | Schukat Electronic |
2W Dc/Dc-Converter Econoline Sip7 1Kv Unreg/Tube Rohs Compliant: Yes |Recom Power RD-2405D | Newark Electronics |
DC-DC CONVERTER, 2 O/P, 2W | element14 |
Isolated DC/DC Converters - Through Hole 2W DC/DC 1kV UNREG 24Vin +/-5Vout | Sager |
Where can I find additional details, specifications and documents for a RD-2405D?
Additional datasheets, footprints and schematics for RD-2405D are listed on our Part Details page. You can also find images and similar parts to RD-2405D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RD-2405D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RD-2405D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RD-2405D fall under?
The RD-2405D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RD-2405D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RD-2405D you can contact the distributor directly for product support, shipping queries etc.
Is the RD-2405D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RD-2405D have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for RD-2405D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RD-2405D often in real-time on the comparison pages.
What if I can't find stock of RD-2405D?
You can fill out our help required form which you can use to request a quote for RD-2405D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.