Status: | Unknown |
---|---|
Series: | RD20 Series |
RoHS: | Unknown |
Capacitance | 10pF |
---|---|
Voltage Rating | 50V |
Product Range | RD20 Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap, 10Pf, 50V, 5%, C0G/Np0 | Newark Electronics |
CAP, 10PF, 50V, 5%, C0G/NP0 | element14 |
Where can I find additional details, specifications and documents for a RD20N100J500A5HAND?
Additional datasheets, footprints and schematics for RD20N100J500A5HAND are listed on our Part Details page. You can also find images and similar parts to RD20N100J500A5HAND on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RD20N100J500A5HAND on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RD20N100J500A5HAND price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RD20N100J500A5HAND fall under?
The RD20N100J500A5HAND is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to RD20N100J500A5HAND when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RD20N100J500A5HAND you can contact the distributor directly for product support, shipping queries etc.
Is the RD20N100J500A5HAND RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RD20N100J500A5HAND have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RD20N100J500A5HAND.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RD20N100J500A5HAND often in real-time on the comparison pages.
What if I can't find stock of RD20N100J500A5HAND?
You can fill out our help required form which you can use to request a quote for RD20N100J500A5HAND from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.