Status: | Unknown |
---|---|
Series: | RD Series |
RoHS: | Unknown |
Prices starting from US$7.21
No. of Outputs | 2 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 66mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RD Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
Recom DC/DC Converter 10.8 ... 13.2V 15V 66mA 2W | Distrelec |
DC/DC Mod 12V to +/-15V 2W 1kV 1kV THT | Rutronik |
2W Dc/Dc-Converter Econoline Sip7 1Kv Unreg/Tube Rohs Compliant: Yes |Recom Power RD-1215D/P | Newark Electronics |
DC-DC Converter, SIP7 1kV unreg, 2W,15V, +/-66mA, RD Series | RECOM Power Inc. RD-1215D/P | RS Americas |
DC-DC CONVERTER, 2 O/P, 2W | element14 |
Isolated DC/DC Converters - Through Hole 2W DC/DC 1kV UNREG 12Vin +/-15Vout | Sager |
Where can I find additional details, specifications and documents for a RD-1215D/P?
Additional datasheets, footprints and schematics for RD-1215D/P are listed on our Part Details page. You can also find images and similar parts to RD-1215D/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RD-1215D/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RD-1215D/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RD-1215D/P fall under?
The RD-1215D/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RD-1215D/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RD-1215D/P you can contact the distributor directly for product support, shipping queries etc.
Is the RD-1215D/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RD-1215D/P have stock available?
Authorised distributors including Distrelec, Rutronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for RD-1215D/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RD-1215D/P often in real-time on the comparison pages.
What if I can't find stock of RD-1215D/P?
You can fill out our help required form which you can use to request a quote for RD-1215D/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.