Status: | Unknown |
---|---|
Series: | RD Series |
RoHS: | Unknown |
Prices starting from US$6.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.50
|
68
in stock
|
Buy Now | |
Rutronik
from US$6.54
|
175
in stock
|
Buy Now | |
Schukat Electronic
from US$6.89
|
155
in stock
|
Buy Now | |
Future Electronics
from US$7.16
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$10.48
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$7.52
|
-
|
Buy Now | |
RS Americas
from US$8.04
|
-
|
Buy Now | |
element14
from US$8.43
|
-
|
Buy Now | |
Sager
from US$6.58
|
-
|
Buy Now | |
Farnell
from US$7.98
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 66mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RD Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 19.65mm |
Height | 10.2mm |
Depth | 7.05mm |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage | 12V |
DC/DC Mod 12V to +/-15V 2W 1kV 1kV THT | Rutronik |
DC/DC Conv 12V:+/-15V +/-66mA 2W SIP7 | Schukat Electronic |
DC/DC converter,12Vin,+/-15Vout 66mA,2W | RS |
RD Series 2 W â–’15 V Dual Output ECONOLINE DC/DC-Converter - SIP7 | Future Electronics |
Recom 10000226 RD-1215D DC/DC Converter 12V In 15V/15V Out | Rapid Electronics |
Dc-Dc Converter, Medical, 2 O/P, 2W, Sip | Newark Electronics |
2W DC/DC-CONVERTER ECONOLINE SIP7 1KV UNREG | RECOM Power Inc. RD-1215D | RS Americas |
DC/DC CONV, 2W, +/-15V, 0.066A, SIP | element14 |
Isolated DC/DC Converters - Through Hole 2W DC/DC 1kV UNREG 12Vin +/-15Vout | Sager |
Where can I find additional details, specifications and documents for a RD-1215D?
Additional datasheets, footprints and schematics for RD-1215D are listed on our Part Details page. You can also find images and similar parts to RD-1215D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RD-1215D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RD-1215D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RD-1215D fall under?
The RD-1215D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RD-1215D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RD-1215D you can contact the distributor directly for product support, shipping queries etc.
Is the RD-1215D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RD-1215D have stock available?
Authorised distributors including Rutronik, Schukat Electronic, RS, Future Electronics and Rapid Electronics have stock available or on a lead time for RD-1215D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RD-1215D often in real-time on the comparison pages.
What if I can't find stock of RD-1215D?
You can fill out our help required form which you can use to request a quote for RD-1215D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.