Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | PICAXE |
---|---|
Silicon Core Number | PICAXE-08M2 |
Kit Application Type | Power Management |
Application Sub Type | DC / DC Converter Testing |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | PICAXE-M2 |
Kit Contents | Load Transient Testing Tool |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
BOARD, FAST LOAD TRANSIENT TESTING | element14 |
Board, Fast Load Transient Testing | Newark Electronics |
Where can I find additional details, specifications and documents for a RD0004?
Additional datasheets, footprints and schematics for RD0004 are listed on our Part Details page. You can also find images and similar parts to RD0004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RD0004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RD0004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RD0004 fall under?
The RD0004 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to RD0004 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RD0004 you can contact the distributor directly for product support, shipping queries etc.
Is the RD0004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RD0004 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RD0004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RD0004 often in real-time on the comparison pages.
What if I can't find stock of RD0004?
You can fill out our help required form which you can use to request a quote for RD0004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.