Status: | Unknown |
---|---|
Series: | RCWL |
RoHS: | Unknown |
Low resistance values (0.1 Ω to 0.91 Ω) |
Suitable for current sensing and shunts |
Metal glaze on high quality ceramic |
Datasheet |
---|
RCWL |
General Information |
---|
Surface Mount Soldering |
Markings |
---|
Surface Mount Resistor Marking |
Ordering Info |
---|
General Information |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Fast Track |
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Current Sense Res, Aec-Q200, 0R82, 2010 | Newark Electronics |
SMD Chip Resistor, 820 MOhm, ± 5%, 500 mW, 2010 [5025 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RCWL2010R820JNEA?
Additional datasheets, footprints and schematics for RCWL2010R820JNEA are listed on our Part Details page. You can also find images and similar parts to RCWL2010R820JNEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCWL2010R820JNEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCWL2010R820JNEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCWL2010R820JNEA fall under?
The RCWL2010R820JNEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCWL2010R820JNEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCWL2010R820JNEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCWL2010R820JNEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCWL2010R820JNEA have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RCWL2010R820JNEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCWL2010R820JNEA often in real-time on the comparison pages.
What if I can't find stock of RCWL2010R820JNEA?
You can fill out our help required form which you can use to request a quote for RCWL2010R820JNEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.