Status: | Unknown |
---|---|
Series: | RCWK0306 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now |
Resistance | 0.015ohm |
---|---|
Product Range | RCWK0306 Series |
Resistor Case Style | 0603 [1608 Metric] |
Power Rating | 330mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 300ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a RCWK030615L0FMEA?
Additional datasheets, footprints and schematics for RCWK030615L0FMEA are listed on our Part Details page. You can also find images and similar parts to RCWK030615L0FMEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCWK030615L0FMEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCWK030615L0FMEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCWK030615L0FMEA fall under?
The RCWK030615L0FMEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RCWK030615L0FMEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCWK030615L0FMEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCWK030615L0FMEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCWK030615L0FMEA have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RCWK030615L0FMEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCWK030615L0FMEA often in real-time on the comparison pages.
What if I can't find stock of RCWK030615L0FMEA?
You can fill out our help required form which you can use to request a quote for RCWK030615L0FMEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.