Status: | Unknown |
---|---|
Series: | RCWE |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
3,911
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
55,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,811
in stock
|
Buy Now | |
element14
from US$0.18
|
3,811
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Extremely low resistance values (0.01 Ω to 0.976 Ω) |
Sulfur resistant (per ASTM B809-95 humid vapor test) |
Enhanced power rating due to long side terminal construction (0612, 1020 types) |
Datasheet |
---|
RCWE |
General Information |
---|
Surface Mount Soldering |
Markings |
---|
Surface Mount Resistor Marking |
Ordering Info |
---|
General Information |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Support Tools |
---|
Product Card |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
RCWE-1206 .39 1% 100 EA e3 | Future Electronics |
SMD Chip Resistor, 390 MOhm, ± 1%, 500 mW, 1206 [3216 Metric], Thick Film, Anti-Sulfur | Avnet America |
RES, 0R39, 0.5W, 1206, THICK FILM | Farnell |
Res, 0R39, 0.5W, 1206, Thick Film | Newark Electronics |
.39 OHM .5W 1% 100PPM | TTI Europe |
SMD Chip Resistor, 390 MOhm, � 1%, 500 mW, 1206 [3216 Metric], Thick Film, Anti-Sulfur | Avnet Abacus |
Where can I find additional details, specifications and documents for a RCWE1206R390FKEA?
Additional datasheets, footprints and schematics for RCWE1206R390FKEA are listed on our Part Details page. You can also find images and similar parts to RCWE1206R390FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCWE1206R390FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCWE1206R390FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCWE1206R390FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCWE1206R390FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCWE1206R390FKEA have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and element14 have stock available or on a lead time for RCWE1206R390FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCWE1206R390FKEA often in real-time on the comparison pages.
What if I can't find stock of RCWE1206R390FKEA?
You can fill out our help required form which you can use to request a quote for RCWE1206R390FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.