Status: | Unknown |
---|---|
Series: | RCWE |
RoHS: | Unknown |
Extremely low resistance values (0.01 Ω to 0.976 Ω) |
Sulfur resistant (per ASTM B809-95 humid vapor test) |
Enhanced power rating due to long side terminal construction (0612, 1020 types) |
Datasheet |
---|
RCWE |
General Information |
---|
Surface Mount Soldering |
Markings |
---|
Surface Mount Resistor Marking |
Ordering Info |
---|
General Information |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Support Tools |
---|
Product Card |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Res Thick Film 0612 619m Ohm 1% 1W ±100ppm/°C Molded SMD Punched Paper T/R | Avnet America |
CURRENT SENSE RES, 0R619, 1%, 1 W, 0612 | element14 |
Where can I find additional details, specifications and documents for a RCWE0612R619FKEA?
Additional datasheets, footprints and schematics for RCWE0612R619FKEA are listed on our Part Details page. You can also find images and similar parts to RCWE0612R619FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCWE0612R619FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCWE0612R619FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCWE0612R619FKEA fall under?
The RCWE0612R619FKEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCWE0612R619FKEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCWE0612R619FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCWE0612R619FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCWE0612R619FKEA have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for RCWE0612R619FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCWE0612R619FKEA often in real-time on the comparison pages.
What if I can't find stock of RCWE0612R619FKEA?
You can fill out our help required form which you can use to request a quote for RCWE0612R619FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.