Status: | Unknown |
---|---|
Series: | RCWE |
RoHS: | Unknown |
Extremely low resistance values (0.01 Ω to 0.976 Ω) |
Sulfur resistant (per ASTM B809-95 humid vapor test) |
Enhanced power rating due to long side terminal construction (0612, 1020 types) |
Datasheet |
---|
RCWE |
General Information |
---|
Surface Mount Soldering |
Markings |
---|
Surface Mount Resistor Marking |
Ordering Info |
---|
General Information |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Support Tools |
---|
Product Card |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Current Sense Res, 0R332, 1%, 1 W, 0612 | Newark Electronics |
CURRENT SENSE RES, 0R332, 1%, 1 W, 0612 | element14 |
0612 0.332 Ohms 1% Thick Film Surface Mount Chip Resistor, Wraparound | Future Electronics |
Res Thick Film 0612 332m Ohm 1% 1W ±100ppm/°C Molded SMD Punched Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a RCWE0612R332FKEA?
Additional datasheets, footprints and schematics for RCWE0612R332FKEA are listed on our Part Details page. You can also find images and similar parts to RCWE0612R332FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCWE0612R332FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCWE0612R332FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCWE0612R332FKEA fall under?
The RCWE0612R332FKEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCWE0612R332FKEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCWE0612R332FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCWE0612R332FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCWE0612R332FKEA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for RCWE0612R332FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCWE0612R332FKEA often in real-time on the comparison pages.
What if I can't find stock of RCWE0612R332FKEA?
You can fill out our help required form which you can use to request a quote for RCWE0612R332FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.