Status: | Unknown |
---|---|
Series: | RCWE |
RoHS: | Unknown |
Extremely low resistance values (0.01 Ω to 0.976 Ω) |
Sulfur resistant (per ASTM B809-95 humid vapor test) |
Enhanced power rating due to long side terminal construction (0612, 1020 types) |
Datasheet |
---|
RCWE |
General Information |
---|
Surface Mount Soldering |
Markings |
---|
Surface Mount Resistor Marking |
Ordering Info |
---|
General Information |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Support Tools |
---|
Product Card |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Resistor, Current Sense, 0R1, 5%, 0612 | Newark Electronics |
Res Thick Film 0612 100m Ohm 5% 1W ±200ppm/°C Molded SMD Punched Paper T/R | Avnet America |
CURRENT SENSE RES, 0R1, 5%, 1 W, 0612 | element14 |
.1 OHM 1W 5% 200PPM | TTI Europe |
Where can I find additional details, specifications and documents for a RCWE0612R100JNEA?
Additional datasheets, footprints and schematics for RCWE0612R100JNEA are listed on our Part Details page. You can also find images and similar parts to RCWE0612R100JNEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCWE0612R100JNEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCWE0612R100JNEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCWE0612R100JNEA fall under?
The RCWE0612R100JNEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCWE0612R100JNEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCWE0612R100JNEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCWE0612R100JNEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCWE0612R100JNEA have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for RCWE0612R100JNEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCWE0612R100JNEA often in real-time on the comparison pages.
What if I can't find stock of RCWE0612R100JNEA?
You can fill out our help required form which you can use to request a quote for RCWE0612R100JNEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.