Status: | Unknown |
---|---|
Series: | RCWE |
RoHS: | Unknown |
Extremely low resistance values (0.01 Ω to 0.976 Ω) |
Sulfur resistant (per ASTM B809-95 humid vapor test) |
Enhanced power rating due to long side terminal construction (0612, 1020 types) |
Datasheet |
---|
RCWE |
General Information |
---|
Surface Mount Soldering |
Markings |
---|
Surface Mount Resistor Marking |
Ordering Info |
---|
General Information |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Support Tools |
---|
Product Card |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Current Sense Res, 0R051, 5%, 1 W, 0612 | Newark Electronics |
CURRENT SENSE RES, 0R051, 5%, 1 W, 0612 | element14 |
0612 .051 Ohms 5% Thick Film Surface Mount Chip Resistor, Wraparound | Future Electronics |
SMD Chip Resistor, 51 MOhm, ± 5%, 1 W, 0612 [1632 Metric], Thick Film, Anti-Sulfur | Avnet America |
Where can I find additional details, specifications and documents for a RCWE061251L0JNEA?
Additional datasheets, footprints and schematics for RCWE061251L0JNEA are listed on our Part Details page. You can also find images and similar parts to RCWE061251L0JNEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCWE061251L0JNEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCWE061251L0JNEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCWE061251L0JNEA fall under?
The RCWE061251L0JNEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCWE061251L0JNEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCWE061251L0JNEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCWE061251L0JNEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCWE061251L0JNEA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for RCWE061251L0JNEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCWE061251L0JNEA often in real-time on the comparison pages.
What if I can't find stock of RCWE061251L0JNEA?
You can fill out our help required form which you can use to request a quote for RCWE061251L0JNEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.