Status: | Unknown |
---|---|
Series: | RCWE |
RoHS: | Unknown |
Extremely low resistance values (0.01 Ω to 0.976 Ω) |
Sulfur resistant (per ASTM B809-95 humid vapor test) |
Enhanced power rating due to long side terminal construction (0612, 1020 types) |
Datasheet |
---|
RCWE |
General Information |
---|
Surface Mount Soldering |
Markings |
---|
Surface Mount Resistor Marking |
Ordering Info |
---|
General Information |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Support Tools |
---|
Product Card |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.62 Ohm, 200 Mw, 1%, 0603 [1608 Metric] |Vishay RCWE0603R620FKEA | Newark Electronics |
SMD Chip Resistor, 620 Milliohm, ± 1%, 200 mW, 0603 [1608 Metric], Thick Film, Anti-Sulfur | Avnet America |
CURRENT SENSE RES, 0R62, 1%, 200 MW | Farnell |
Where can I find additional details, specifications and documents for a RCWE0603R620FKEA?
Additional datasheets, footprints and schematics for RCWE0603R620FKEA are listed on our Part Details page. You can also find images and similar parts to RCWE0603R620FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCWE0603R620FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCWE0603R620FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCWE0603R620FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCWE0603R620FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCWE0603R620FKEA have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for RCWE0603R620FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCWE0603R620FKEA often in real-time on the comparison pages.
What if I can't find stock of RCWE0603R620FKEA?
You can fill out our help required form which you can use to request a quote for RCWE0603R620FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.