Status: | Unknown |
---|---|
Series: | RCWE |
RoHS: | Unknown |
Prices starting from US$0.0267
Extremely low resistance values (0.01 Ω to 0.976 Ω) |
Sulfur resistant (per ASTM B809-95 humid vapor test) |
Enhanced power rating due to long side terminal construction (0612, 1020 types) |
Datasheet |
---|
RCWE |
General Information |
---|
Surface Mount Soldering |
Markings |
---|
Surface Mount Resistor Marking |
Ordering Info |
---|
General Information |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Support Tools |
---|
Product Card |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
CURRENT SENSE RES, 0R3, 1%, 200 MW, 0603 | element14 |
Res, 0R3, 0.2W, 0603, Thick Film | Newark Electronics |
RCWE 0603 0.2 W 0.3 Ohm ▒1 % ▒100 ppm/K SMT Thick Film Extremely Low Value | Future Electronics |
SMD Current Sense Resistor, 300 Milliohm, ± 1%, 200 mW, 0603 [1608 Metric], Thick Film | Avnet America |
.3 OHM .2W 1% 100PPM | TTI Europe |
Where can I find additional details, specifications and documents for a RCWE0603R300FKEA?
Additional datasheets, footprints and schematics for RCWE0603R300FKEA are listed on our Part Details page. You can also find images and similar parts to RCWE0603R300FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCWE0603R300FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCWE0603R300FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCWE0603R300FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCWE0603R300FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCWE0603R300FKEA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for RCWE0603R300FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCWE0603R300FKEA often in real-time on the comparison pages.
What if I can't find stock of RCWE0603R300FKEA?
You can fill out our help required form which you can use to request a quote for RCWE0603R300FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.