Status: | Unknown |
---|---|
Series: | RCV e3 |
RoHS: | Compliant |
High operating voltage (up to 2 kV) |
Low voltage coefficient of resistance (VCR): 25 ppm/V |
Applications |
---|
E-meter |
Inverters for industrial drives, aircons, and white good |
AC power supplies |
Datasheet |
---|
RCV e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Support Tools |
---|
Capabilities and Custom Options |
Did You Know |
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 680K, 1%, 0.25W, 1206, THICK FILM | element14 |
Res, 680K, 1%, 0.25W, 1206, Thick Film | Newark Electronics |
SMD Chip Resistor, 680 kOhm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, High Voltage | Avnet America |
680K OHM 1% | TTI Europe |
SMD Chip Resistor, 680 kOhm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, High Voltage | Avnet Abacus |
Where can I find additional details, specifications and documents for a RCV1206680KFKEA?
Additional datasheets, footprints and schematics for RCV1206680KFKEA are listed on our Part Details page. You can also find images and similar parts to RCV1206680KFKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCV1206680KFKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCV1206680KFKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCV1206680KFKEA fall under?
The RCV1206680KFKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCV1206680KFKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCV1206680KFKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCV1206680KFKEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for RCV1206680KFKEA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for RCV1206680KFKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCV1206680KFKEA often in real-time on the comparison pages.
What if I can't find stock of RCV1206680KFKEA?
You can fill out our help required form which you can use to request a quote for RCV1206680KFKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.