Status: | Unknown |
---|---|
Series: | RCV e3 |
RoHS: | Compliant |
Prices starting from US$0.0214
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0357
|
11,472
in stock
|
Buy Now | |
element14
from US$0.0301
|
11,472
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
4,261
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0408
|
-
|
Buy Now | |
TTI Europe
from US$0.0214
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
High operating voltage (up to 2 kV) |
Low voltage coefficient of resistance (VCR): 25 ppm/V |
Applications |
---|
E-meter |
Inverters for industrial drives, aircons, and white good |
AC power supplies |
Datasheet |
---|
RCV e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Support Tools |
---|
Capabilities and Custom Options |
Did You Know |
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 4M7, 1%, 0.25W, 1206, THICK FILM | element14 |
Vishay High Voltage Thick Film Chip Resistor 4.7MOhm ± | Distrelec |
SMD Chip Resistor, 4.7 MOhm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, High Voltage | Avnet Abacus |
SMD Chip Resistor, 4.7 MOhm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, High Voltage | Avnet America |
4.7M OHM 1% | TTI Europe |
Surface Mount Thick Film Resistor, Rcv Series, 4.7 Mohm, 250 Mw, - 1%, 500 V Rohs Compliant: Yes |Vishay RCV12064M70FKEA | Newark Electronics |
Where can I find additional details, specifications and documents for a RCV12064M70FKEA?
Additional datasheets, footprints and schematics for RCV12064M70FKEA are listed on our Part Details page. You can also find images and similar parts to RCV12064M70FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCV12064M70FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCV12064M70FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCV12064M70FKEA fall under?
The RCV12064M70FKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCV12064M70FKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCV12064M70FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCV12064M70FKEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for RCV12064M70FKEA have stock available?
Authorised distributors including element14, Farnell, Distrelec, Avnet Abacus and Avnet America have stock available or on a lead time for RCV12064M70FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCV12064M70FKEA often in real-time on the comparison pages.
What if I can't find stock of RCV12064M70FKEA?
You can fill out our help required form which you can use to request a quote for RCV12064M70FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.