Status: | Unknown |
---|---|
Series: | RCV e3 |
RoHS: | Compliant |
High operating voltage (up to 2 kV) |
Low voltage coefficient of resistance (VCR): 25 ppm/V |
Applications |
---|
E-meter |
Inverters for industrial drives, aircons, and white good |
AC power supplies |
Datasheet |
---|
RCV e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Support Tools |
---|
Capabilities and Custom Options |
Did You Know |
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 1M5, 1%, 0.25W, 1206, THICK FILM | element14 |
Res High Voltage Thick Film 1206 1.5M Ohm 1% 1/4W ±100ppm/°C Molded Paper T/R | Avnet America |
Surface Mount Thick Film Resistor, Rcv Series, 1.5 Mohm, 250 Mw, - 1%, 500 V Rohs Compliant: Yes |Vishay RCV12061M50FKEA | Newark Electronics |
Where can I find additional details, specifications and documents for a RCV12061M50FKEA?
Additional datasheets, footprints and schematics for RCV12061M50FKEA are listed on our Part Details page. You can also find images and similar parts to RCV12061M50FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCV12061M50FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCV12061M50FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCV12061M50FKEA fall under?
The RCV12061M50FKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCV12061M50FKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCV12061M50FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCV12061M50FKEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for RCV12061M50FKEA have stock available?
Authorised distributors including element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for RCV12061M50FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCV12061M50FKEA often in real-time on the comparison pages.
What if I can't find stock of RCV12061M50FKEA?
You can fill out our help required form which you can use to request a quote for RCV12061M50FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.