Status: | Unknown |
---|---|
Series: | RCV e3 |
RoHS: | Unknown |
Prices starting from US$0.0273
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0362
|
76,310
in stock
|
Buy Now | |
TTI Europe
from US$0.0273
|
770,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0276
|
270,000
in stock
|
Buy Now | |
element14
from US$0.06
|
76,310
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
75,000
in stock
|
Buy Now | |
Avnet America
from US$0.0408
|
-
|
Buy Now | |
Avnet Asia
from US$0.0285
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
High operating voltage (up to 2 kV) |
Low voltage coefficient of resistance (VCR): 25 ppm/V |
Applications |
---|
E-meter |
Inverters for industrial drives, aircons, and white good |
AC power supplies |
Datasheet |
---|
RCV e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Support Tools |
---|
Capabilities and Custom Options |
Did You Know |
Infographic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
1M OHM 1% | TTI Europe |
RCV Series 1206 1 MO â–’1% 0.25 W â–’100 ppm/K Thick Film Chip Resistor | Future Electronics |
RES, 1M, 1%, 0.25W, 1206, THICK FILM | element14 |
Vishay High Voltage Thick Film Chip Resistor 1MOhm ± | Distrelec |
SMD Chip Resistor, 1 MOhm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, High Voltage | Avnet Abacus |
SMD Chip Resistor, 1 MOhm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, High Voltage | Avnet America |
Surface Mount Thick Film Resistor, Rcv Series, 1 Mohm, 250 Mw, - 1%, 500 V, 1206 [3216 Metric] Rohs Compliant: Yes |Vishay RCV12061M00FKEA | Newark Electronics |
Where can I find additional details, specifications and documents for a RCV12061M00FKEA?
Additional datasheets, footprints and schematics for RCV12061M00FKEA are listed on our Part Details page. You can also find images and similar parts to RCV12061M00FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCV12061M00FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCV12061M00FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCV12061M00FKEA fall under?
The RCV12061M00FKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCV12061M00FKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCV12061M00FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCV12061M00FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCV12061M00FKEA have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Distrelec have stock available or on a lead time for RCV12061M00FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCV12061M00FKEA often in real-time on the comparison pages.
What if I can't find stock of RCV12061M00FKEA?
You can fill out our help required form which you can use to request a quote for RCV12061M00FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.