Status: | Unknown |
---|---|
Series: | RCV e3 |
RoHS: | Unknown |
Prices starting from US$0.0206
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0362
|
19,595
in stock
|
Buy Now | |
TTI Europe
from US$0.0206
|
110,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0282
|
30,000
in stock
|
Buy Now | |
element14
from US$0.0499
|
19,595
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
4,975
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
-
|
Buy Now | |
Avnet America
from US$0.0408
|
-
|
Buy Now |
High operating voltage (up to 2 kV) |
Low voltage coefficient of resistance (VCR): 25 ppm/V |
Applications |
---|
E-meter |
Inverters for industrial drives, aircons, and white good |
AC power supplies |
Datasheet |
---|
RCV e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Support Tools |
---|
Capabilities and Custom Options |
Did You Know |
Infographic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
10M OHM 1% | TTI Europe |
RCV1206 100 10M 1% ET1 E3 | Future Electronics |
RES, 10M, 1%, 0.25W, 1206, THICK FILM | element14 |
Vishay High Voltage Thick Film Chip Resistor 10MOhm ± | Distrelec |
SMD Chip Resistor, 10 MOhm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, High Voltage | Avnet Abacus |
Res, 10M, 1%, 0.25W, 1206, Thick Film | Newark Electronics |
SMD Chip Resistor, 10 MOhm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, High Voltage | Avnet America |
Where can I find additional details, specifications and documents for a RCV120610M0FKEA?
Additional datasheets, footprints and schematics for RCV120610M0FKEA are listed on our Part Details page. You can also find images and similar parts to RCV120610M0FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCV120610M0FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCV120610M0FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCV120610M0FKEA fall under?
The RCV120610M0FKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCV120610M0FKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCV120610M0FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCV120610M0FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCV120610M0FKEA have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Distrelec have stock available or on a lead time for RCV120610M0FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCV120610M0FKEA often in real-time on the comparison pages.
What if I can't find stock of RCV120610M0FKEA?
You can fill out our help required form which you can use to request a quote for RCV120610M0FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.