Status: | Unknown |
---|---|
Series: | RCV e3 |
RoHS: | Compliant |
High operating voltage (up to 2 kV) |
Low voltage coefficient of resistance (VCR): 25 ppm/V |
Applications |
---|
E-meter |
Inverters for industrial drives, aircons, and white good |
AC power supplies |
Datasheet |
---|
RCV e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Support Tools |
---|
Capabilities and Custom Options |
Did You Know |
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thick Film Resistors - SMD 0.125w 470Kohms 1% 100ppm | Future Electronics |
VISRCV0805470KFKEA | Avnet America |
RES, 470K, 1%, 0.125W, 0805, THICK FILM | element14 |
470K OHM 1% | TTI Europe |
Where can I find additional details, specifications and documents for a RCV0805470KFKEA?
Additional datasheets, footprints and schematics for RCV0805470KFKEA are listed on our Part Details page. You can also find images and similar parts to RCV0805470KFKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCV0805470KFKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCV0805470KFKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCV0805470KFKEA fall under?
The RCV0805470KFKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCV0805470KFKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCV0805470KFKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCV0805470KFKEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for RCV0805470KFKEA have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for RCV0805470KFKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCV0805470KFKEA often in real-time on the comparison pages.
What if I can't find stock of RCV0805470KFKEA?
You can fill out our help required form which you can use to request a quote for RCV0805470KFKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.