Status: | Unknown |
---|---|
Series: | RCV e3 |
RoHS: | Compliant |
High operating voltage (up to 2 kV) |
Low voltage coefficient of resistance (VCR): 25 ppm/V |
Applications |
---|
E-meter |
Inverters for industrial drives, aircons, and white good |
AC power supplies |
Datasheet |
---|
RCV e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Support Tools |
---|
Capabilities and Custom Options |
Did You Know |
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Thick Film Resistor, Rcv Series, 330 Kohm, 125 Mw, - 1%, 400 V Rohs Compliant: Yes |Vishay RCV0805330KFKEA | Newark Electronics |
Thick Film Resistor, RCV Series, 330 kohm, 125 mW, - 1%, 400 V | Future Electronics |
VISRCV0805330KFKEA | Avnet America |
330K OHM 1% | TTI Europe |
RES, 330K, 1%, 0.125W, 0805, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a RCV0805330KFKEA?
Additional datasheets, footprints and schematics for RCV0805330KFKEA are listed on our Part Details page. You can also find images and similar parts to RCV0805330KFKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCV0805330KFKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCV0805330KFKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCV0805330KFKEA fall under?
The RCV0805330KFKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCV0805330KFKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCV0805330KFKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCV0805330KFKEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for RCV0805330KFKEA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for RCV0805330KFKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCV0805330KFKEA often in real-time on the comparison pages.
What if I can't find stock of RCV0805330KFKEA?
You can fill out our help required form which you can use to request a quote for RCV0805330KFKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.